STMicroelectronics, Inc. Low-Power 8-bit 16 MHz Embedded Microcontroller MCU STM8L151K4T3

Description
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151K4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151K4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L151K4T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L151K4T3
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L151K4T3
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151K4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T3 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151K4T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L151K4T3 - 1261546-STM8L151K4T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151K4T3
1261546-STM8L151K4T3
Embedded - Embedded - Microcontrollers - STM8L151K4T3 1261546-STM8L151K4T3
Manufacturer: STMicroelectronics Win Source Part Number: 1261546-STM8L151K4T3 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8 Speed: 16MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 22x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151K4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): C8051F34D-GQR; MC9S08RD8CFJE; MC9S08DN48MLC; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261546-STM8L151K4T3
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 22x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L151K4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): C8051F34D-GQR; MC9S08RD8CFJE; MC9S08DN48MLC;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8L151K4T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L151K4T3-ND
Microcontrollers STM8L151K4T3-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151K4T3
8-bit Microcontrollers - MCU STM8L151K4T3
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 pin 16kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 32 pin 16kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151K4T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151K4T3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151K4T3
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8L151K4T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151K4T3
Microcontrollers STM8L151K4T3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151K4T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151K4T3
Embedded - Microcontrollers STM8L151K4T3
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151K4T3 1261546-STM8L151K4T3 STM8L151K4T3-ND STM8L151K4T3 STM8L151K4T3 STM8L151K4T3 STM8L151K4T3
Product Name Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L151K4T3 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 16 KB 2 KB 2 KB 2 KB
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details