STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 32-UFQFPN (5x5)
8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 4Kb
IC MCU 8BIT 4KB FLASH 32UFQFPN
IC MCU 8BIT 4KB FLASH 32UFQFPN
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 32-UFQFPN (5x5)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8L151K2U6-ND | STM8L151K2U6 | STM8L151K2U6 | STM8L151K2U6 | STM8L151K2U6 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 23x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 4 KB |