STMicroelectronics, Inc. 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU STM8L151G6Y6TR

Description
8-bit CISC MCU, 32KB Flash, 2.5V/3.3V, 28-Pin WLCSP Product overview: STM8L151G6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit CISC MCU, 32KB Flash, 2.5V/3.3V, 28-Pin WLCSP Product overview: STM8L151G6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-STM8L151G6Y6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-STM8L151G6Y6TR
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-STM8L151G6Y6TR
8-bit CISC MCU, 32KB Flash, 2.5V/3.3V, 28-Pin WLCSP Product overview: STM8L151G6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6Y6TR can be used for catalog matching and distributor lookup.

8-bit CISC MCU, 32KB Flash, 2.5V/3.3V, 28-Pin WLCSP Product overview: STM8L151G6Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L151G6Y6TR - 795752-STM8L151G6Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G6Y6TR
795752-STM8L151G6Y6TR
Embedded - Embedded - Microcontrollers - STM8L151G6Y6TR 795752-STM8L151G6Y6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795752-STM8L151G6Y6T R Series: STM8L EnergyLite Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFBGA, CSPBGA Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b, D/A 1x12 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8L151G6U6; STM8L151G6T6; STM8L151G6Y6TR; STM8L151G6U6TR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795752-STM8L151G6Y6TR
Series: STM8L EnergyLite
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 28-UFBGA, CSPBGA
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 18x12b, D/A 1x12
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8L151G6U6; STM8L151G6T6; STM8L151G6Y6TR; STM8L151G6U6TR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-19388-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19388-6-ND
Microcontrollers 497-19388-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

Buy Now Datasheet
Microcontrollers - 497-19388-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19388-2-ND
Microcontrollers 497-19388-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

Buy Now Datasheet
Microcontrollers - 497-19388-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19388-1-ND
Microcontrollers 497-19388-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

Buy Now Datasheet
Microcontrollers - STM8L151G6Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6Y6TR
Microcontrollers STM8L151G6Y6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-WLCSP (1.7x2.84)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6Y6TR
IC MCU 8BIT 32KB FLASH 28WLCSP

IC MCU 8BIT 32KB FLASH 28WLCSP

Supplier's Site
Microcontrollers - STM8L151G6Y6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G6Y6TR
Microcontrollers STM8L151G6Y6TR
IC MCU 8BIT 32KB FLASH 28WLCSP

IC MCU 8BIT 32KB FLASH 28WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6Y6TR
8-bit Microcontrollers - MCU STM8L151G6Y6TR
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 28-Pin 32kB

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 28-Pin 32kB

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151G6Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6Y6TR
Embedded - Microcontrollers STM8L151G6Y6TR
IC MCU 8BIT 32KB FLASH 28WLCSP

IC MCU 8BIT 32KB FLASH 28WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151G6Y6TR 795752-STM8L151G6Y6TR 497-19388-6-ND STM8L151G6Y6TR STM8L151G6Y6TR STM8L151G6Y6TR STM8L151G6Y6TR STM8L151G6Y6TR
Product Name 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L151G6Y6TR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Serial Interface I2C/SPI/USART SPI; UART; USART
Package Type Other; WLCSP Other; 28-UFBGA, WLCSP BGA; Other; 28-UFBGA, WLCSP BGA; Other; 28-UFBGA, WLCSP Other; 28-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details