STMicroelectronics, Inc. Microcontrollers STM8L151G6U7TR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8L151G6U7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L151G6U7TR-ND
Microcontrollers STM8L151G6U7TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262079-STM8L151G6U7TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262079-STM8L151G6U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262079-STM8L151G6U7TR
Win Source Part Number: 1262079-STM8L151G6U7 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262079-STM8L151G6U7TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 18x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L151G6U7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L151G6U7TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L151G6U7TR
Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151G6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U7TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 32 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151G6U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151G6U7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6U7TR
Embedded - Microcontrollers STM8L151G6U7TR
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6U7TR
8-bit Microcontrollers - MCU STM8L151G6U7TR
8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 32Kb

8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 32Kb

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6U7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6U7TR
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site
Microcontrollers - STM8L151G6U7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6U7TR
Microcontrollers STM8L151G6U7TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8L151G6U7TR-ND 1262079-STM8L151G6U7TR 685-STM8L151G6U7TR STM8L151G6U7TR STM8L151G6U7TR STM8L151G6U7TR STM8L151G6U7TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 18x12b; D/A 1x12b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164SL6RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers