STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151G6U7 STM8L151G6U7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708747-STM8L151G6U7 Series: TPS series Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b, D/A 1x12 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151G6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8L151G6U7TR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708747-STM8L151G6U7 Series: TPS series Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b, D/A 1x12 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151G6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8L151G6U7TR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151G6U7 - 708747-STM8L151G6U7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G6U7
708747-STM8L151G6U7
Embedded - Embedded - Microcontrollers - STM8L151G6U7 708747-STM8L151G6U7
Manufacturer: STMicroelectronics Win Source Part Number: 708747-STM8L151G6U7 Series: TPS series Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b, D/A 1x12 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151G6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8L151G6U7TR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708747-STM8L151G6U7
Series: TPS series
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 28-UFQFN
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 18x12b, D/A 1x12
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L151G6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8L151G6U7TR;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G6U7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151G6U7
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151G6U7
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U7 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18615-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18615-ND
Microcontrollers 497-18615-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - STM8L151G6U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6U7
Microcontrollers STM8L151G6U7
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151G6U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6U7
Embedded - Microcontrollers STM8L151G6U7
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6U7
8-bit Microcontrollers - MCU STM8L151G6U7
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 32kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 32kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6U7
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708747-STM8L151G6U7 685-STM8L151G6U7 497-18615-ND STM8L151G6U7 STM8L151G6U7 STM8L151G6U7 STM8L151G6U7
Product Name Embedded - Embedded - Microcontrollers - STM8L151G6U7 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 8928914848 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers