STMicroelectronics, Inc. Microcontrollers STM8L151G6U6TR

Description
8-Bit MCU ULow 32KB Flash 2KB RAM
Request a Quote Datasheet
Description
8-Bit MCU ULow 32KB Flash 2KB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 151893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151893P
Microcontrollers 151893P
8-Bit MCU ULow 32KB Flash 2KB RAM

8-Bit MCU ULow 32KB Flash 2KB RAM

Supplier's Site
Microcontrollers - 151891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151891
Microcontrollers 151891
8-Bit MCU ULow 32KB Flash 2KB RAM

8-Bit MCU ULow 32KB Flash 2KB RAM

Supplier's Site
Microcontrollers - 151893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151893
Microcontrollers 151893
8-Bit MCU ULow 32KB Flash 2KB RAM

8-Bit MCU ULow 32KB Flash 2KB RAM

Supplier's Site
Microcontrollers - 497-18844-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18844-1-ND
Microcontrollers 497-18844-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18844-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18844-2-ND
Microcontrollers 497-18844-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18844-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18844-6-ND
Microcontrollers 497-18844-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L151G6U6TR - 089743-STM8L151G6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G6U6TR
089743-STM8L151G6U6TR
Embedded - Embedded - Microcontrollers - STM8L151G6U6TR 089743-STM8L151G6U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 089743-STM8L151G6U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b, D/A 1x12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8L151G6U6; STM8L151G6T6; STM8L151G6Y6TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 089743-STM8L151G6U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 18x12b, D/A 1x12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8L151G6U6; STM8L151G6T6; STM8L151G6Y6TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8-bit 16MHz 32KB Embedded Microcontroller MCU - 685-STM8L151G6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 32KB Embedded Microcontroller MCU
685-STM8L151G6U6TR
8-bit 16MHz 32KB Embedded Microcontroller MCU 685-STM8L151G6U6TR
8-bit MCU, 16MHz, 32KB Flash, 26 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L151G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 32KB Flash, 26 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L151G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151G6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6U6TR
Microcontrollers STM8L151G6U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics - 07AH7078 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics
07AH7078
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics 07AH7078
MCU, 8BIT, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s; Embedded InterfaceRoHS Compliant: Yes

MCU, 8BIT, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s; Embedded InterfaceRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151G6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6U6TR
Embedded - Microcontrollers STM8L151G6U6TR
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6U6TR
Ultra-low-power 8-bit MCU with 3

Ultra-low-power 8-bit MCU with 3

Supplier's Site
Microcontrollers - STM8L151G6U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G6U6TR
Microcontrollers STM8L151G6U6TR
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6U6TR
8-bit Microcontrollers - MCU STM8L151G6U6TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 151893P 497-18844-1-ND 089743-STM8L151G6U6TR 685-STM8L151G6U6TR STM8L151G6U6TR 07AH7078 STM8L151G6U6TR STM8L151G6U6TR STM8L151G6U6TR STM8L151G6U6TR
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151G6U6TR 8-bit 16MHz 32KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 32 KB 32 KB 1 KB
Package Type QFP; Other; UFQFPN Other; 28-UFQFN QFP; Other; 28-UFQFPN Other; UFQFPN Other; 28-UFQFN Other; UFQFPN Other; 28-UFQFN Other; 28-UFQFN
Pin Count 28 28 28
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers