STMicroelectronics, Inc. 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8L151G6U6

Description
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151G6U6
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151G6U6
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7249861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249861
Microcontrollers 7249861
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Microcontrollers - 7249861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249861P
Microcontrollers 7249861P
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Microcontrollers - 1687359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687359
Microcontrollers 1687359
MCU 8-Bit STM8L 32KB ROM

MCU 8-Bit STM8L 32KB ROM

Supplier's Site
Microcontrollers - 497-11564-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11564-ND
Microcontrollers 497-11564-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Electronic Wholesale - STM8L151G6U6 - 1261544-STM8L151G6U6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM8L151G6U6
1261544-STM8L151G6U6
Electronic Wholesale - STM8L151G6U6 1261544-STM8L151G6U6
Manufacturer: STMicroelectronics Win Source Part Number: 1261544-STM8L151G6U6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b, D/A 1x12 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151G6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): STM8L151G6T6; STM8L151G6Y6TR; STM8L151G6U6TR; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1261544-STM8L151G6U6
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 28-UFQFN
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 18x12b, D/A 1x12
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L151G6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-UFQFPN
Alternative Parts (Cross-Reference): STM8L151G6T6; STM8L151G6Y6TR; STM8L151G6U6TR;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151G6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6U6
Embedded - Microcontrollers STM8L151G6U6
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151G6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G6U6
Microcontrollers STM8L151G6U6
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151G6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6U6
Microcontrollers STM8L151G6U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6U6
8-bit Microcontrollers - MCU STM8L151G6U6
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6U6
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151G6U6 7249861 7249861P 497-11564-ND 1261544-STM8L151G6U6 STM8L151G6U6 STM8L151G6U6 STM8L151G6U6 STM8L151G6U6 STM8L151G6U6
Product Name 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Electronic Wholesale - STM8L151G6U6 Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; UFQFPN QFP; Other; Ufqfpn QFP; Other; UFQFPN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers