STMicroelectronics, Inc. 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8L151G6U3

Description
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN Product overview: STM8L151G6U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN Product overview: STM8L151G6U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8L151x4 microcontroller is an 8-bit device operating at a maximum frequency of 16 MHz. It features up to 32 KB of Flash memory and 2 KB of RAM, along with 1 KB of data EEPROM. The microcontroller supports a wide range of peripherals, including a 12-bit ADC capable of sampling up to 1 Msps across 25 channels, a 12-bit DAC, and multiple timers for various applications such as motor control and PWM generation. It includes communication interfaces such as SPI, I2C (up to 400 kHz), and USART, making it suitable for diverse connectivity needs. The device supports up to 41 I/O pins, which can be configured for interrupt handling, and offers up to 16 capacitive sensing channels for touch applications. Designed for low power consumption, the STM8L151x4 operates within a supply voltage range of 1.8 V to 3.6 V and features several low-power modes, achieving consumption as low as 350 nA in halt mode. The operating temperature range is from -40 °C to 125 °C, making it suitable for industrial applications. The microcontroller is packaged in a compact UFQFPN-28 form factor, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The STM8L151x4 microcontroller is an 8-bit device operating at a maximum frequency of 16 MHz. It features up to 32 KB of Flash memory and 2 KB of RAM, along with 1 KB of data EEPROM. The microcontroller supports a wide range of peripherals, including a 12-bit ADC capable of sampling up to 1 Msps across 25 channels, a 12-bit DAC, and multiple timers for various applications such as motor control and PWM generation. It includes communication interfaces such as SPI, I2C (up to 400 kHz), and USART, making it suitable for diverse connectivity needs. The device supports up to 41 I/O pins, which can be configured for interrupt handling, and offers up to 16 capacitive sensing channels for touch applications. Designed for low power consumption, the STM8L151x4 operates within a supply voltage range of 1.8 V to 3.6 V and features several low-power modes, achieving consumption as low as 350 nA in halt mode. The operating temperature range is from -40 °C to 125 °C, making it suitable for industrial applications. The microcontroller is packaged in a compact UFQFPN-28 form factor, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G6U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L151G6U3
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L151G6U3
8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN Product overview: STM8L151G6U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U3 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 26 I/O, UFQFPN Product overview: STM8L151G6U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G6U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262063-STM8L151G6U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262063-STM8L151G6U3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262063-STM8L151G6U3
Win Source Part Number: 1262063-STM8L151G6U3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 18x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-17864,STM8L151G6 U3 Base Product Number: STM8

Win Source Part Number: 1262063-STM8L151G6U3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 18x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17864,STM8L151G6U3
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - 497-17864-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17864-ND
Microcontrollers 497-17864-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G6U3
8-bit Microcontrollers - MCU STM8L151G6U3
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 32kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 32kb Flash

Buy Now Datasheet
Microcontrollers - STM8L151G6U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G6U3
Microcontrollers STM8L151G6U3
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151G6U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G6U3
Microcontrollers STM8L151G6U3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G6U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G6U3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G6U3
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8L151G6U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G6U3
Embedded - Microcontrollers STM8L151G6U3
IC MCU 8BIT 32KB FLASH 28UFQFPN

IC MCU 8BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics - 01X0027 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics
01X0027
Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics 01X0027
MCU, 8BIT, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s RoHS Compliant: Yes

MCU, 8BIT, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151G6U3 1262063-STM8L151G6U3 497-17864-ND STM8L151G6U3 STM8L151G6U3 STM8L151G6U3 STM8L151G6U3 STM8L151G6U3 01X0027
Product Name 8-bit 32KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; UFQFPN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN Other; UFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers