STMicroelectronics, Inc. 8-bit 16KB 16MHz Embedded Microcontroller MCU STM8L151G4U6TR

Description
8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART, 26 I/O Product overview: STM8L151G4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART, 26 I/O Product overview: STM8L151G4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G4U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8L151G4U6TR
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8L151G4U6TR
8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART, 26 I/O Product overview: STM8L151G4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART, 26 I/O Product overview: STM8L151G4U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18843-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18843-2-ND
Microcontrollers 497-18843-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18843-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18843-1-ND
Microcontrollers 497-18843-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18843-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18843-6-ND
Microcontrollers 497-18843-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L151G4U6TR - 212329-STM8L151G4U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G4U6TR
212329-STM8L151G4U6TR
Embedded - Embedded - Microcontrollers - STM8L151G4U6TR 212329-STM8L151G4U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212329-STM8L151G4U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b, D/A 1x12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212329-STM8L151G4U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 18x12b, D/A 1x12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM8L151G4U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G4U6TR
Microcontrollers STM8L151G4U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G4U6TR
8-bit Microcontrollers - MCU STM8L151G4U6TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - STM8L151G4U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G4U6TR
Microcontrollers STM8L151G4U6TR
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G4U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G4U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G4U6TR
Ultra-low-power 8-bit MCU with 1

Ultra-low-power 8-bit MCU with 1

Supplier's Site
Embedded - Microcontrollers - STM8L151G4U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G4U6TR
Embedded - Microcontrollers STM8L151G4U6TR
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151G4U6TR 497-18843-2-ND 212329-STM8L151G4U6TR STM8L151G4U6TR STM8L151G4U6TR STM8L151G4U6TR STM8L151G4U6TR STM8L151G4U6TR
Product Name 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151G4U6TR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; UFQFPN Other; 28-UFQFN QFP; Other; 28-UFQFPN Other; 28-UFQFN Other; 28-UFQFN Other; 28-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131QC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers