STMicroelectronics, Inc. 8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU STM8L151G4U6

Description
8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, UFQFPN, 26 I/O Product overview: STM8L151G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, UFQFPN, 26 I/O Product overview: STM8L151G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU - 685-STM8L151G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-STM8L151G4U6
8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-STM8L151G4U6
8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, UFQFPN, 26 I/O Product overview: STM8L151G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, UFQFPN, 26 I/O Product overview: STM8L151G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L151G4U6 - 346738-STM8L151G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G4U6
346738-STM8L151G4U6
Embedded - Embedded - Microcontrollers - STM8L151G4U6 346738-STM8L151G4U6
Manufacturer: STMicroelectronics Win Source Part Number: 346738-STM8L151G4U6 Packaging: Tray Core Processor: STM8 Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b, D/A 1x12 Family Name: STM8L151G4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8L151G4T6; STM8L151G4Y6TR; STM8L151G4U6TR; STM8L151G4U3; Introduction Date: August 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 346738-STM8L151G4U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 18x12b, D/A 1x12
Family Name: STM8L151G4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8L151G4T6; STM8L151G4Y6TR; STM8L151G4U6TR; STM8L151G4U3;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-11563-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11563-ND
Microcontrollers 497-11563-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G4U6
8-bit Microcontrollers - MCU STM8L151G4U6
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 16KB Flash 2KB RAM

Buy Now Datasheet
Microcontrollers - STM8L151G4U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G4U6
Microcontrollers STM8L151G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8L151G4U6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8L151G4U6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8L151G4U6
16KB 1.8V~3.6V STM8 2KB 16MHz FLASH 26 UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.8V~3.6V STM8 2KB 16MHz FLASH 26 UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G4U6
Ultra-low-power 8-bit MCU with 1

Ultra-low-power 8-bit MCU with 1

Supplier's Site
Embedded - Microcontrollers - STM8L151G4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G4U6
Embedded - Microcontrollers STM8L151G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151G4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G4U6
Microcontrollers STM8L151G4U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfn-28; Product Range Stmicroelectronics - 24AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfn-28; Product Range Stmicroelectronics
24AC5445
Mcu, 8Bit, Stm8, 16Mhz, Ufqfn-28; Product Range Stmicroelectronics 24AC5445
MCU, 8BIT, STM8, 16MHZ, UFQFN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFN; No. of I/O s:26I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:UFQFN; No. of I/O s:26I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L151G4U6 346738-STM8L151G4U6 497-11563-ND STM8L151G4U6 STM8L151G4U6 STM8L151G4U6 STM8L151G4U6 STM8L151G4U6 STM8L151G4U6 24AC5445
Product Name 8-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L151G4U6 Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Ufqfn-28; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; UFQFPN QFP; Other; 28-UFQFPN Other; 28-UFQFN Other; 28-UFQFN QFP Other; 28-UFQFN Other; 28-UFQFN Other; UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - CG7689AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers