STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151G4U3 STM8L151G4U3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935510-STM8L151G4U3 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17915, STM8L151G4U3-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935510-STM8L151G4U3 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17915, STM8L151G4U3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151G4U3 - 935510-STM8L151G4U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G4U3
935510-STM8L151G4U3
Embedded - Embedded - Microcontrollers - STM8L151G4U3 935510-STM8L151G4U3
Manufacturer: STMicroelectronics Win Source Part Number: 935510-STM8L151G4U3 Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 18x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17915, STM8L151G4U3-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935510-STM8L151G4U3
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Core Processor: STM8
Speed: 16MHz
Package: Tray
Package: 28-UFQFN
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 18x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 28-UFQFPN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17915, STM8L151G4U3-ND

Buy Now Datasheet
Microcontrollers - 497-17915-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17915-ND
Microcontrollers 497-17915-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G4U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8L151G4U3
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8L151G4U3
8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART Product overview: STM8L151G4U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U3 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, UFQFPN, I2C, SPI, UART Product overview: STM8L151G4U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G4U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151G4U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G4U3
Microcontrollers STM8L151G4U3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - STM8L151G4U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G4U3
Microcontrollers STM8L151G4U3
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151G4U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G4U3
Embedded - Microcontrollers STM8L151G4U3
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G4U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G4U3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G4U3
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G4U3
8-bit Microcontrollers - MCU STM8L151G4U3
8-bit Microcontrollers - MCU Ultra LP ARM 8-Bit 1.8V to 3.6V 32kB

8-bit Microcontrollers - MCU Ultra LP ARM 8-Bit 1.8V to 3.6V 32kB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935510-STM8L151G4U3 497-17915-ND 685-STM8L151G4U3 STM8L151G4U3 STM8L151G4U3 STM8L151G4U3 STM8L151G4U3 STM8L151G4U3
Product Name Embedded - Embedded - Microcontrollers - STM8L151G4U3 Microcontrollers 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILFCABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 3 KB
View Details
7 suppliers