STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151G3U6 STM8L151G3U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 108127-STM8L151G3U6 Packaging: Tray Core Processor: STM8 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 108127-STM8L151G3U6 Packaging: Tray Core Processor: STM8 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151G3U6 - 108127-STM8L151G3U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151G3U6
108127-STM8L151G3U6
Embedded - Embedded - Microcontrollers - STM8L151G3U6 108127-STM8L151G3U6
Manufacturer: STMicroelectronics Win Source Part Number: 108127-STM8L151G3U6 Packaging: Tray Core Processor: STM8 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 18x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108127-STM8L151G3U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 18x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8L151G3U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8L151G3U6
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8L151G3U6
8-bit MCU, 8KB Flash, 16MHz, 28 ADC, 26 I/O, UFQFPN Product overview: STM8L151G3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G3U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 28 ADC, 26 I/O, UFQFPN Product overview: STM8L151G3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151G3U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11494-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11494-ND
Microcontrollers 497-11494-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151G3U6
8-bit Microcontrollers - MCU STM8L151G3U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 8kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 28 pin 8kb Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151G3U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151G3U6
Embedded - Microcontrollers STM8L151G3U6
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics - 24AC5444 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics
24AC5444
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics 24AC5444
MCU, 8BIT, STM8, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-28; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:UFQFPN; No. of I/O s:26I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L151G3U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151G3U6
Microcontrollers STM8L151G3U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - STM8L151G3U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151G3U6
Microcontrollers STM8L151G3U6
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151G3U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151G3U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151G3U6
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 108127-STM8L151G3U6 685-STM8L151G3U6 497-11494-ND STM8L151G3U6 STM8L151G3U6 24AC5444 STM8L151G3U6 STM8L151G3U6 STM8L151G3U6
Product Name Embedded - Embedded - Microcontrollers - STM8L151G3U6 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-28; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7702AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers