STMicroelectronics, Inc. Microcontrollers STM8L151F3U6TR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14041-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14041-6-ND
Microcontrollers 497-14041-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-14041-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14041-1-ND
Microcontrollers 497-14041-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-14041-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14041-2-ND
Microcontrollers 497-14041-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L151F3U6TR - 708746-STM8L151F3U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151F3U6TR
708746-STM8L151F3U6TR
Embedded - Embedded - Microcontrollers - STM8L151F3U6TR 708746-STM8L151F3U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708746-STM8L151F3U6T R Series: TPS series Series: STM8L EnergyLite Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-UFQFN Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM8L151F3 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UFQFPN (3x3) Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F991-C-GM; Introduction Date: June 08, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708746-STM8L151F3U6TR
Series: TPS series
Series: STM8L EnergyLite
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 20-UFQFN
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM8L151F3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-UFQFPN (3x3)
Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F991-C-GM;
Introduction Date: June 08, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8L151F3U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8L151F3U6TR
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8L151F3U6TR
8-bit MCU, 8KB Flash, 16MHz, 18 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F3U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 18 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F3U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151F3U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151F3U6TR
Embedded - Microcontrollers STM8L151F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151F3U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151F3U6TR
Microcontrollers STM8L151F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151F3U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151F3U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151F3U6TR
8-bit Microcontrollers - MCU STM8L151F3U6TR
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 8kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 8kb Flash

Buy Now Datasheet
Microcontrollers - STM8L151F3U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151F3U6TR
Microcontrollers STM8L151F3U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14041-6-ND 708746-STM8L151F3U6TR 685-STM8L151F3U6TR STM8L151F3U6TR STM8L151F3U6TR STM8L151F3U6TR STM8L151F3U6TR STM8L151F3U6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151F3U6TR 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 10x12b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details