STMicroelectronics, Inc. Microcontrollers STM8L151F2U6TR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19386-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19386-6-ND
Microcontrollers 497-19386-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19386-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19386-1-ND
Microcontrollers 497-19386-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19386-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19386-2-ND
Microcontrollers 497-19386-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262086-STM8L151F2U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262086-STM8L151F2U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262086-STM8L151F2U6TR
Win Source Part Number: 1262086-STM8L151F2U6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-UFQFN Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19386-6,STM8L151 F2U6TR,497-19386-2,4 97-19386-1 Base Product Number: STM8

Win Source Part Number: 1262086-STM8L151F2U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 20-UFQFN
Supplier Device Package: 20-UFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19386-6,STM8L151F2U6TR,497-19386-2,497-19386-1
Base Product Number: STM8

Buy Now Datasheet
8-bit 16MHz 4KB Embedded Microcontroller MCU - 685-STM8L151F2U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 4KB Embedded Microcontroller MCU
685-STM8L151F2U6TR
8-bit 16MHz 4KB Embedded Microcontroller MCU 685-STM8L151F2U6TR
8-bit MCU, 16MHz, 4KB Flash, 18 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 4KB Flash, 18 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151F2U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151F2U6TR
Embedded - Microcontrollers STM8L151F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151F2U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151F2U6TR
Microcontrollers STM8L151F2U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151F2U6TR
8-bit Microcontrollers - MCU STM8L151F2U6TR
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 4kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 20 pin 4kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151F2U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151F2U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19386-6-ND 1262086-STM8L151F2U6TR 685-STM8L151F2U6TR STM8L151F2U6TR STM8L151F2U6TR STM8L151F2U6TR STM8L151F2U6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16MHz 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 10x12b
RAM 1 KB 4 KB 1 KB 1 KB 1 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products