STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F2P6TR

Description
Win Source Part Number: 1262085-STM8L151F2P6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8L151F2P6TR,4 97-STM8L151F2P6TRCT, STM8L151F2P6TR,497-S TM8L151F2P6TRDKR Base Product Number: STM8
Request a Quote Datasheet
Description
Win Source Part Number: 1262085-STM8L151F2P6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8L151F2P6TR,4 97-STM8L151F2P6TRCT, STM8L151F2P6TR,497-S TM8L151F2P6TRDKR Base Product Number: STM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262085-STM8L151F2P6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262085-STM8L151F2P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262085-STM8L151F2P6TR
Win Source Part Number: 1262085-STM8L151F2P6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM8L151F2P6TR,4 97-STM8L151F2P6TRCT, STM8L151F2P6TR,497-S TM8L151F2P6TRDKR Base Product Number: STM8

Win Source Part Number: 1262085-STM8L151F2P6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM8L151F2P6TR,497-STM8L151F2P6TRCT,STM8L151F2P6TR,497-STM8L151F2P6TRDKR
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - 497-STM8L151F2P6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM8L151F2P6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L151F2P6TR-ND
Microcontrollers 497-STM8L151F2P6TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM8L151F2P6TRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L151F2P6TRCT-ND
Microcontrollers 497-STM8L151F2P6TRCT-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L151F2P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L151F2P6TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L151F2P6TR
Ultra-low-power 8-bit MCU with 4 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2P6TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 4 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151F2P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151F2P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151F2P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151F2P6TR
Microcontrollers STM8L151F2P6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151F2P6TR
8-bit Microcontrollers - MCU STM8L151F2P6TR
8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 8kB

8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 8kB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151F2P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151F2P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151F2P6TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM8L151F2P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151F2P6TR
Embedded - Microcontrollers STM8L151F2P6TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262085-STM8L151F2P6TR 497-STM8L151F2P6TRDKR-ND 685-STM8L151F2P6TR STM8L151F2P6TR STM8L151F2P6TR STM8L151F2P6TR STM8L151F2P6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7830AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers