STMicroelectronics, Inc. Microcontrollers STM8L151C8U6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11479-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11479-ND
Microcontrollers 497-11479-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L151C8U6 - 708743-STM8L151C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151C8U6
708743-STM8L151C8U6
Embedded - Embedded - Microcontrollers - STM8L151C8U6 708743-STM8L151C8U6
Manufacturer: STMicroelectronics Win Source Part Number: 708743-STM8L151C8U6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: STM8L151 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 41 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708743-STM8L151C8U6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: STM8L151
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 41
Date RAM Size: 4K x 8

Buy Now
8-bit 64KB 16MHz Embedded Microcontroller MCU - 685-STM8L151C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 16MHz Embedded Microcontroller MCU
685-STM8L151C8U6
8-bit 64KB 16MHz Embedded Microcontroller MCU 685-STM8L151C8U6
8-bit MCU, 64KB Flash, 16MHz, UFQFPN, 41 I/O Product overview: STM8L151C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 16MHz, UFQFPN, 41 I/O Product overview: STM8L151C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C8U6
Microcontrollers STM8L151C8U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C8U6
Embedded - Microcontrollers STM8L151C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C8U6
8-bit Microcontrollers - MCU STM8L151C8U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 64kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 64kb Flash

Buy Now Datasheet
Microcontrollers - STM8L151C8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C8U6
Microcontrollers STM8L151C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C8U6
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11479-ND 708743-STM8L151C8U6 685-STM8L151C8U6 STM8L151C8U6 STM8L151C8U6 STM8L151C8U6 STM8L151C8U6 STM8L151C8U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151C8U6 8-bit 64KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers