STMicroelectronics, Inc. Microcontrollers STM8L151C8T6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11562-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11562-ND
Microcontrollers 497-11562-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L151C8T6 - 1103539-STM8L151C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151C8T6
1103539-STM8L151C8T6
Embedded - Embedded - Microcontrollers - STM8L151C8T6 1103539-STM8L151C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 1103539-STM8L151C8T6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b, D/A 2x12b Family Name: STM8L151C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): C8051F016-GQ; S9S08DV32F1VLF; C8051F011R; S9S08AW8AMFT; Introduction Date: September 13, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103539-STM8L151C8T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 25x12b, D/A 2x12b
Family Name: STM8L151C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): C8051F016-GQ; S9S08DV32F1VLF; C8051F011R; S9S08AW8AMFT;
Introduction Date: September 13, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 16MHz 64KB Embedded Microcontroller MCU - 685-STM8L151C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 64KB Embedded Microcontroller MCU
685-STM8L151C8T6
8-bit 16MHz 64KB Embedded Microcontroller MCU 685-STM8L151C8T6
8-bit MCU, 16MHz, 64KB Flash, LQFP, 41 GPIO, 28 ADC Product overview: STM8L151C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 64KB Flash, LQFP, 41 GPIO, 28 ADC Product overview: STM8L151C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8-Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics - 16AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8-Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics
16AC3541
Mcu, 8-Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics 16AC3541
MCU, 8-BIT, 16MHZ, LQFP-48; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

MCU, 8-BIT, 16MHZ, LQFP-48; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L151C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C8T6
Microcontrollers STM8L151C8T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C8T6
8-bit Microcontrollers - MCU STM8L151C8T6
8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 48-Pin 64kB

8-bit Microcontrollers - MCU STM8L Ultra LP 8-Bit LCD 48-Pin 64kB

Buy Now Datasheet
Microcontrollers - STM8L151C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C8T6
Microcontrollers STM8L151C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM8L151C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C8T6
Embedded - Microcontrollers STM8L151C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11562-ND 1103539-STM8L151C8T6 685-STM8L151C8T6 16AC3541 STM8L151C8T6 STM8L151C8T6 STM8L151C8T6 STM8L151C8T6 STM8L151C8T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L151C8T6 8-bit 16MHz 64KB Embedded Microcontroller MCU Mcu, 8-Bit, 16Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers