STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151C8T3 STM8L151C8T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 727304-STM8L151C8T3 Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM8L151 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 41 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 727304-STM8L151C8T3 Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM8L151 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 41 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151C8T3 - 727304-STM8L151C8T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151C8T3
727304-STM8L151C8T3
Embedded - Embedded - Microcontrollers - STM8L151C8T3 727304-STM8L151C8T3
Manufacturer: STMicroelectronics Win Source Part Number: 727304-STM8L151C8T3 Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: STM8L151 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 41 Date RAM Size: 4K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 727304-STM8L151C8T3
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: STM8L151
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 41
Date RAM Size: 4K x 8

Buy Now
Microcontrollers - 497-18613-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18613-ND
Microcontrollers 497-18613-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
8-bit 64KB 16MHz Embedded Microcontroller MCU - 685-STM8L151C8T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 16MHz Embedded Microcontroller MCU
685-STM8L151C8T3
8-bit 64KB 16MHz Embedded Microcontroller MCU 685-STM8L151C8T3
8-bit MCU, 64KB Flash, 16MHz, LQFP, 41 I/O, I2C, SPI, UART Product overview: STM8L151C8T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8T3 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 16MHz, LQFP, 41 I/O, I2C, SPI, UART Product overview: STM8L151C8T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C8T3
8-bit Microcontrollers - MCU STM8L151C8T3
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 64kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 64kb Flash

Buy Now Datasheet
Microcontrollers - STM8L151C8T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C8T3
Microcontrollers STM8L151C8T3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151C8T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C8T3
Embedded - Microcontrollers STM8L151C8T3
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L151C8T3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C8T3
Microcontrollers STM8L151C8T3
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C8T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C8T3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C8T3
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 727304-STM8L151C8T3 497-18613-ND 685-STM8L151C8T3 STM8L151C8T3 STM8L151C8T3 STM8L151C8T3 STM8L151C8T3 STM8L151C8T3
Product Name Embedded - Embedded - Microcontrollers - STM8L151C8T3 Microcontrollers 8-bit 64KB 16MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers