STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151C4U6 STM8L151C4U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 123388-STM8L151C4U6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC9S08JM60CGT; STM8L152C6U3; STM8L152C8U6; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 123388-STM8L151C4U6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC9S08JM60CGT; STM8L152C6U3; STM8L152C8U6; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151C4U6 - 123388-STM8L151C4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151C4U6
123388-STM8L151C4U6
Embedded - Embedded - Microcontrollers - STM8L151C4U6 123388-STM8L151C4U6
Manufacturer: STMicroelectronics Win Source Part Number: 123388-STM8L151C4U6 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MC9S08JM60CGT; STM8L152C6U3; STM8L152C8U6; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123388-STM8L151C4U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 41
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 25x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MC9S08JM60CGT; STM8L152C6U3; STM8L152C8U6;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-18972-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18972-ND
Microcontrollers 497-18972-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
8-bit 16KB 16MHz Embedded Microcontroller MCU - 685-STM8L151C4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8L151C4U6
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8L151C4U6
8-bit MCU, 16KB Flash, 16MHz, 41 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C4U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, 41 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8L151C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151C4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C4U6
Microcontrollers STM8L151C4U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM8L151C4U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C4U6
Microcontrollers STM8L151C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L151C4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C4U6
Embedded - Microcontrollers STM8L151C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C4U6
8-bit Microcontrollers - MCU STM8L151C4U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 16kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 48 pin 16kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 123388-STM8L151C4U6 497-18972-ND 685-STM8L151C4U6 STM8L151C4U6 STM8L151C4U6 STM8L151C4U6 STM8L151C4U6 STM8L151C4U6
Product Name Embedded - Embedded - Microcontrollers - STM8L151C4U6 Microcontrollers 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details