STMicroelectronics, Inc. 8-bit 8KB 16MHz Embedded Microcontroller MCU STM8L101K3U6

Description
8-bit MCU, 8KB Flash, 16MHz, I2C/SPI/UART, UFQFPN, 30 I/O Product overview: STM8L101K3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101K3U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, I2C/SPI/UART, UFQFPN, 30 I/O Product overview: STM8L101K3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101K3U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8L101K3U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8L101K3U6
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8L101K3U6
8-bit MCU, 8KB Flash, 16MHz, I2C/SPI/UART, UFQFPN, 30 I/O Product overview: STM8L101K3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101K3U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, I2C/SPI/UART, UFQFPN, 30 I/O Product overview: STM8L101K3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101K3U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L101K3U6 - 132803-STM8L101K3U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101K3U6
132803-STM8L101K3U6
Embedded - Embedded - Microcontrollers - STM8L101K3U6 132803-STM8L101K3U6
Manufacturer: STMicroelectronics Win Source Part Number: 132803-STM8L101K3U6 Packaging: Tray Core Processor: STM8 Number of I/O: 30 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132803-STM8L101K3U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11561-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11561-ND
Microcontrollers 497-11561-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101K3U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101K3U6
Embedded - Microcontrollers STM8L101K3U6
IC MCU 8BIT 8KB FLASH 32UFQFPN

IC MCU 8BIT 8KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101K3U6
8-bit Microcontrollers - MCU STM8L101K3U6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101K3U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101K3U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101K3U6
IC MCU 8BIT 8KB FLASH 32UFQFPN

IC MCU 8BIT 8KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM8L101K3U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101K3U6
Microcontrollers STM8L101K3U6
IC MCU 8BIT 8KB FLASH 32UFQFPN

IC MCU 8BIT 8KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L101K3U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101K3U6
Microcontrollers STM8L101K3U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101K3U6 132803-STM8L101K3U6 497-11561-ND STM8L101K3U6 STM8L101K3U6 STM8L101K3U6 STM8L101K3U6 STM8L101K3U6
Product Name 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L101K3U6 Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; UFQFPN QFP; Other; 32-UFQFPN (5x5) Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers