STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L101G3U6A STM8L101G3U6A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898278-STM8L101G3U6A Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11560, -497-11560, STM8L101G3U6A-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898278-STM8L101G3U6A Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11560, -497-11560, STM8L101G3U6A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L101G3U6A - 898278-STM8L101G3U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101G3U6A
898278-STM8L101G3U6A
Embedded - Embedded - Microcontrollers - STM8L101G3U6A 898278-STM8L101G3U6A
Manufacturer: STMicroelectronics Win Source Part Number: 898278-STM8L101G3U6A Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4) Core Processor: STM8 Speed: 16MHz Package: Tray Package: 28-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 28-UFQFPN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-11560, -497-11560, STM8L101G3U6A-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898278-STM8L101G3U6A
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)
Core Processor: STM8
Speed: 16MHz
Package: Tray
Package: 28-UFQFN
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 28-UFQFPN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-11560, -497-11560, STM8L101G3U6A-ND

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8L101G3U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8L101G3U6A
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8L101G3U6A
8-bit MCU, 8KB Flash, 16MHz, 26 I/O, I2C, SPI, UART, UFQFPN Product overview: STM8L101G3U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G3U6A can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 26 I/O, I2C, SPI, UART, UFQFPN Product overview: STM8L101G3U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G3U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11560-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11560-ND
Microcontrollers 497-11560-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101G3U6A
8-bit Microcontrollers - MCU STM8L101G3U6A
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101G3U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101G3U6A
Embedded - Microcontrollers STM8L101G3U6A
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L101G3U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101G3U6A
Microcontrollers STM8L101G3U6A
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898278-STM8L101G3U6A 685-STM8L101G3U6A 497-11560-ND STM8L101G3U6A STM8L101G3U6A STM8L101G3U6A
Product Name Embedded - Embedded - Microcontrollers - STM8L101G3U6A 8-bit 8KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 8 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB 8 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers