STMicroelectronics, Inc. Microcontrollers STM8L101G3U6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM8L101G3U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L101G3U6-ND
Microcontrollers 497-STM8L101G3U6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L101G3U6 - 053899-STM8L101G3U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101G3U6
053899-STM8L101G3U6
Embedded - Embedded - Microcontrollers - STM8L101G3U6 053899-STM8L101G3U6
Manufacturer: STMicroelectronics Win Source Part Number: 053899-STM8L101G3U6 Packaging: Tray Core Processor: STM8 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053899-STM8L101G3U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8L101G3U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8L101G3U6
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8L101G3U6
8-bit MCU, 8KB Flash, 16MHz, UFQFPN, I2C, SPI, UART Product overview: STM8L101G3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G3U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, UFQFPN, I2C, SPI, UART Product overview: STM8L101G3U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G3U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101G3U6
8-bit Microcontrollers - MCU STM8L101G3U6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101G3U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101G3U6
Embedded - Microcontrollers STM8L101G3U6
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101G3U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101G3U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101G3U6
IC MCU 8BIT 8KB FLASH 28UFQFPN

IC MCU 8BIT 8KB FLASH 28UFQFPN

Supplier's Site
Microcontrollers - STM8L101G3U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101G3U6
Microcontrollers STM8L101G3U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM8L101G3U6-ND 053899-STM8L101G3U6 685-STM8L101G3U6 STM8L101G3U6 STM8L101G3U6 STM8L101G3U6 STM8L101G3U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L101G3U6 8-bit 8KB 16MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB
ROM 8 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers