STMicroelectronics, Inc. Microcontrollers STM8L101G2U6A

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11558-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11558-ND
Microcontrollers 497-11558-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
8-bit 4KB 16MHz Embedded Microcontroller MCU - 685-STM8L101G2U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz Embedded Microcontroller MCU
685-STM8L101G2U6A
8-bit 4KB 16MHz Embedded Microcontroller MCU 685-STM8L101G2U6A
8-bit MCU, 4KB Flash, 16MHz, I2C, SPI, UART, UFQFPN Product overview: STM8L101G2U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G2U6A can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, I2C, SPI, UART, UFQFPN Product overview: STM8L101G2U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G2U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262054-STM8L101G2U6A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262054-STM8L101G2U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262054-STM8L101G2U6A
Win Source Part Number: 1262054-STM8L101G2U6 A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8L101G2U6A,-497-1 1558,497-11558 Base Product Number: STM8

Win Source Part Number: 1262054-STM8L101G2U6A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8L101G2U6A,-497-11558,497-11558
Base Product Number: STM8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101G2U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101G2U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101G2U6A
IC MCU 8BIT 4KB FLASH 28UFQFPN

IC MCU 8BIT 4KB FLASH 28UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8L101G2U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101G2U6A
Embedded - Microcontrollers STM8L101G2U6A
IC MCU 8BIT 4KB FLASH 28UFQFPN

IC MCU 8BIT 4KB FLASH 28UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101G2U6A
8-bit Microcontrollers - MCU STM8L101G2U6A
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Buy Now Datasheet
Microcontrollers - STM8L101G2U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101G2U6A
Microcontrollers STM8L101G2U6A
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11558-ND 685-STM8L101G2U6A 1262054-STM8L101G2U6A STM8L101G2U6A STM8L101G2U6A STM8L101G2U6A STM8L101G2U6A
Product Name Microcontrollers 8-bit 4KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 4 KB 1.5 KB 1.5 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details