STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L101F3U6TR STM8L101F3U6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038613-STM8L101F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Family Name: STM8L101F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UFQFPN (3x3) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 ; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038613-STM8L101F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Family Name: STM8L101F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UFQFPN (3x3) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 ; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L101F3U6TR - 038613-STM8L101F3U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F3U6TR
038613-STM8L101F3U6TR
Embedded - Embedded - Microcontrollers - STM8L101F3U6TR 038613-STM8L101F3U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038613-STM8L101F3U6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Family Name: STM8L101F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UFQFPN (3x3) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 R; EFM8BB21F16G-B-QFN20 ; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038613-STM8L101F3U6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Family Name: STM8L101F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UFQFPN (3x3)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): EFM8UB10F16G-B-QFN20R; EFM8BB21F16G-B-QFN20R; EFM8BB21F16G-B-QFN20;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8KB 16MHz 1.5KB Embedded Microcontroller MCU - 685-STM8L101F3U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz 1.5KB Embedded Microcontroller MCU
685-STM8L101F3U6TR
8-bit 8KB 16MHz 1.5KB Embedded Microcontroller MCU 685-STM8L101F3U6TR
8-bit MCU, 8KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18840-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18840-6-ND
Microcontrollers 497-18840-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-18840-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18840-2-ND
Microcontrollers 497-18840-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-18840-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18840-1-ND
Microcontrollers 497-18840-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3U6TR
8-bit Microcontrollers - MCU STM8L101F3U6TR
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics - 24AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics
24AC5440
Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics 24AC5440
MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, UFQFPN-20; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; MCU Case Style:UFQFPN; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L101F3U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3U6TR
Microcontrollers STM8L101F3U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - STM8L101F3U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101F3U6TR
Microcontrollers STM8L101F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L101F3U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3U6TR
Embedded - Microcontrollers STM8L101F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038613-STM8L101F3U6TR 685-STM8L101F3U6TR 497-18840-6-ND STM8L101F3U6TR 24AC5440 STM8L101F3U6TR STM8L101F3U6TR STM8L101F3U6TR STM8L101F3U6TR
Product Name Embedded - Embedded - Microcontrollers - STM8L101F3U6TR 8-bit 8KB 16MHz 1.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 16Mhz, Ufqfpn-20; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details