STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L101F3U6ATR STM8L101F3U6ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261539-STM8L101F3U6 ATR Series: STM8L EnergyLite Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-UFQFN Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8L101F3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-UFQFPN (3x3) Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F990-C-GMR; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261539-STM8L101F3U6 ATR Series: STM8L EnergyLite Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-UFQFN Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8L101F3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-UFQFPN (3x3) Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F990-C-GMR; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L101F3U6ATR - 1261539-STM8L101F3U6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F3U6ATR
1261539-STM8L101F3U6ATR
Embedded - Embedded - Microcontrollers - STM8L101F3U6ATR 1261539-STM8L101F3U6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1261539-STM8L101F3U6 ATR Series: STM8L EnergyLite Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-UFQFN Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8L101F3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-UFQFPN (3x3) Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F990-C-GMR; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261539-STM8L101F3U6ATR
Series: STM8L EnergyLite
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 20-UFQFN
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.5K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8L101F3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-UFQFPN (3x3)
Alternative Parts (Cross-Reference): C8051F981-C-GMR; C8051F981-GMR; C8051F990-C-GMR;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 16MHz 8KB 1.5KB Embedded Microcontroller MCU - 685-STM8L101F3U6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 8KB 1.5KB Embedded Microcontroller MCU
685-STM8L101F3U6ATR
8-bit 16MHz 8KB 1.5KB Embedded Microcontroller MCU 685-STM8L101F3U6ATR
8-bit MCU, 16MHz, 8KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101F3U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3U6ATR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101F3U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 8KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 8KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3U6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19022-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19022-2-ND
Microcontrollers 497-19022-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19022-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19022-1-ND
Microcontrollers 497-19022-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19022-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19022-6-ND
Microcontrollers 497-19022-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - STM8L101F3U6ATR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101F3U6ATR
Microcontrollers STM8L101F3U6ATR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3U6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3U6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3U6ATR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3U6ATR
8-bit Microcontrollers - MCU STM8L101F3U6ATR
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101F3U6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3U6ATR
Embedded - Microcontrollers STM8L101F3U6ATR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L101F3U6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3U6ATR
Microcontrollers STM8L101F3U6ATR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1261539-STM8L101F3U6ATR 685-STM8L101F3U6ATR 497-19022-2-ND STM8L101F3U6ATR STM8L101F3U6ATR STM8L101F3U6ATR STM8L101F3U6ATR STM8L101F3U6ATR
Product Name Embedded - Embedded - Microcontrollers - STM8L101F3U6ATR 8-bit 16MHz 8KB 1.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers