STMicroelectronics, Inc. 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU STM8L101F3P6

Description
8-bit MCU, 8KB Flash, 16MHz, 18 I/O, I2C, SPI, UART, TSSOP Product overview: STM8L101F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, 18 I/O, I2C, SPI, UART, TSSOP Product overview: STM8L101F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8L101F3P6
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8L101F3P6
8-bit MCU, 8KB Flash, 16MHz, 18 I/O, I2C, SPI, UART, TSSOP Product overview: STM8L101F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 18 I/O, I2C, SPI, UART, TSSOP Product overview: STM8L101F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11556-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11556-ND
Microcontrollers 497-11556-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F3P6 - 091927-STM8L101F3P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F3P6
091927-STM8L101F3P6
Embedded - Embedded - Microcontrollers - STM8L101F3P6 091927-STM8L101F3P6
Manufacturer: STMicroelectronics Win Source Part Number: 091927-STM8L101F3P6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Family Name: STM8L101F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): P87LPC764FDH-S; MC9S08SG32JTJ; P87LPC778FDH,512; P87LPC764FDH,112; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091927-STM8L101F3P6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Family Name: STM8L101F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): P87LPC764FDH-S; MC9S08SG32JTJ; P87LPC778FDH,512; P87LPC764FDH,112;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM8L101F3P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3P6
Microcontrollers STM8L101F3P6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101F3P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3P6
Embedded - Microcontrollers STM8L101F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3P6
8-bit Microcontrollers - MCU STM8L101F3P6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 8Kbytes -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101F3P6 497-11556-ND 091927-STM8L101F3P6 STM8L101F3P6 STM8L101F3P6 STM8L101F3P6 STM8L101F3P6
Product Name 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8L101F3P6 Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1.5 KB 1.5 KB 8 KB 1.5 KB 1.5 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details