STMicroelectronics, Inc. Microcontrollers STM8L101F3P3

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18971-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18971-ND
Microcontrollers 497-18971-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Electronic Wholesale - STM8L101F3P3 - 1261536-STM8L101F3P3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM8L101F3P3
1261536-STM8L101F3P3
Electronic Wholesale - STM8L101F3P3 1261536-STM8L101F3P3
Manufacturer: STMicroelectronics Win Source Part Number: 1261536-STM8L101F3P3 Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MB95F264HPFT-G-SNE2; STM8L101F3P3TR; STM8L101F3P6TR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: STM8L101 Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1.5K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261536-STM8L101F3P3
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MB95F264HPFT-G-SNE2; STM8L101F3P3TR; STM8L101F3P6TR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: STM8L101
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 18
Date RAM Size: 1.5K x 8

Buy Now
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L101F3P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L101F3P3
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L101F3P3
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L101F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P3 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L101F3P3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3P3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM8L101F3P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3P3
Microcontrollers STM8L101F3P3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3P3
8-bit Microcontrollers - MCU STM8L101F3P3
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 8kb TSSOP 20 pin

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 8kb TSSOP 20 pin

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3P3
Embedded - Microcontrollers STM8L101F3P3
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18971-ND 1261536-STM8L101F3P3 685-STM8L101F3P3 STM8L101F3P3 STM8L101F3P3 STM8L101F3P3 STM8L101F3P3
Product Name Microcontrollers Electronic Wholesale - STM8L101F3P3 Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB
ROM 8 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers