STMicroelectronics, Inc. 8-bit 4KB 16MHz Embedded Microcontroller MCU STM8L101F2U6TR

Description
8-bit MCU, 4KB Flash, 16MHz, 18 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L101F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 4KB Flash, 16MHz, 18 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L101F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 16MHz Embedded Microcontroller MCU - 685-STM8L101F2U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz Embedded Microcontroller MCU
685-STM8L101F2U6TR
8-bit 4KB 16MHz Embedded Microcontroller MCU 685-STM8L101F2U6TR
8-bit MCU, 4KB Flash, 16MHz, 18 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L101F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 18 I/O, UFQFPN, I2C/SPI/UART Product overview: STM8L101F2U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L101F2U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L101F2U6TR-ND
Microcontrollers STM8L101F2U6TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F2U6TR - 935508-STM8L101F2U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F2U6TR
935508-STM8L101F2U6TR
Embedded - Embedded - Microcontrollers - STM8L101F2U6TR 935508-STM8L101F2U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935508-STM8L101F2U6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935508-STM8L101F2U6TR
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 20-UFQFN
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 20-UFQFPN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM8L101F2U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F2U6TR
Microcontrollers STM8L101F2U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F2U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F2U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F2U6TR
8-bit Microcontrollers - MCU STM8L101F2U6TR
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101F2U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F2U6TR
Embedded - Microcontrollers STM8L101F2U6TR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101F2U6TR STM8L101F2U6TR-ND 935508-STM8L101F2U6TR STM8L101F2U6TR STM8L101F2U6TR STM8L101F2U6TR STM8L101F2U6TR
Product Name 8-bit 4KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8L101F2U6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.5 KB 1.5 KB 4 KB 1.5 KB 1.5 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USART, UART SPI; UART; USART
Package Type Other; UFQFPN Other; 20-UFQFN QFP; Other; 20-UFQFPN (3x3) Other; 20-UFQFN Other; 20-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details