STMicroelectronics, Inc. 8-bit 4KB 16MHz 1.5KB Embedded Microcontroller MCU STM8L101F2U6ATR

Description
8-bit MCU, 4KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F2U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 4KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F2U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 16MHz 1.5KB Embedded Microcontroller MCU - 685-STM8L101F2U6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 16MHz 1.5KB Embedded Microcontroller MCU
685-STM8L101F2U6ATR
8-bit 4KB 16MHz 1.5KB Embedded Microcontroller MCU 685-STM8L101F2U6ATR
8-bit MCU, 4KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F2U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6ATR can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 1.5KB RAM, UFQFPN, 18 I/O Product overview: STM8L101F2U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2U6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F2U6ATR - 1261535-STM8L101F2U6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F2U6ATR
1261535-STM8L101F2U6ATR
Embedded - Embedded - Microcontrollers - STM8L101F2U6ATR 1261535-STM8L101F2U6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1261535-STM8L101F2U6 ATR Series: STM8L EnergyLite Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 20-UFQFN Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8L101F2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-UFQFPN (3x3) Alternative Parts (Cross-Reference): C8051F981-GMR; C8051F982-C-GM; C8051F980-GM; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261535-STM8L101F2U6ATR
Series: STM8L EnergyLite
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 20-UFQFN
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8L101F2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-UFQFPN (3x3)
Alternative Parts (Cross-Reference): C8051F981-GMR; C8051F982-C-GM; C8051F980-GM;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-19020-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19020-1-ND
Microcontrollers 497-19020-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19020-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19020-6-ND
Microcontrollers 497-19020-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19020-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19020-2-ND
Microcontrollers 497-19020-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F2U6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F2U6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F2U6ATR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8L101F2U6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F2U6ATR
Embedded - Microcontrollers STM8L101F2U6ATR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L101F2U6ATR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101F2U6ATR
Microcontrollers STM8L101F2U6ATR
IC MCU 8BIT 4KB FLASH 20UFQFPN

IC MCU 8BIT 4KB FLASH 20UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F2U6ATR
8-bit Microcontrollers - MCU STM8L101F2U6ATR
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Buy Now Datasheet
Microcontrollers - STM8L101F2U6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F2U6ATR
Microcontrollers STM8L101F2U6ATR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101F2U6ATR 1261535-STM8L101F2U6ATR 497-19020-1-ND STM8L101F2U6ATR STM8L101F2U6ATR STM8L101F2U6ATR STM8L101F2U6ATR STM8L101F2U6ATR
Product Name 8-bit 4KB 16MHz 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L101F2U6ATR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.5 KB 4 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, USART, UART SPI; UART; USART
Package Type Other; UFQFPN Other; 20-UFQFN Other; 20-UFQFN Other; 20-UFQFN Other; 20-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details