STMicroelectronics, Inc. Microcontrollers STM8L101F2P6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11555-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11555-ND
Microcontrollers 497-11555-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F2P6 - 031404-STM8L101F2P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F2P6
031404-STM8L101F2P6
Embedded - Embedded - Microcontrollers - STM8L101F2P6 031404-STM8L101F2P6
Manufacturer: STMicroelectronics Win Source Part Number: 031404-STM8L101F2P6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031404-STM8L101F2P6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8L101F2P6
8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8L101F2P6
8-bit MCU, 4KB Flash, 16MHz, I2C/SPI/UART, TSSOP Product overview: STM8L101F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, I2C/SPI/UART, TSSOP Product overview: STM8L101F2P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7249839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249839
Microcontrollers 7249839
MCU 8-Bit STM8L 4KB ROM

MCU 8-Bit STM8L 4KB ROM

Supplier's Site
Microcontrollers - 7249839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249839P
Microcontrollers 7249839P
MCU 8-Bit STM8L 4KB ROM

MCU 8-Bit STM8L 4KB ROM

Supplier's Site
Microcontrollers - 1687354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687354
Microcontrollers 1687354
MCU 8-Bit STM8L 4KB ROM

MCU 8-Bit STM8L 4KB ROM

Supplier's Site
Embedded - Microcontrollers - STM8L101F2P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F2P6
Embedded - Microcontrollers STM8L101F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8L101F2P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F2P6
Microcontrollers STM8L101F2P6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F2P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F2P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F2P6
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F2P6
8-bit Microcontrollers - MCU STM8L101F2P6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11555-ND 031404-STM8L101F2P6 685-STM8L101F2P6 7249839 7249839P STM8L101F2P6 STM8L101F2P6 STM8L101F2P6 STM8L101F2P6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8L101F2P6 8-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 4 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 4 KB 4 KB 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers