STMicroelectronics, Inc. Automotive 8-bit 4KB 16MHz Embedded Microcontroller MCU STM8L101F2P3TR

Description
8-bit MCU, 4KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8L101F2P3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 4KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 4KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8L101F2P3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 4KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 4KB 16MHz Embedded Microcontroller MCU - 685-STM8L101F2P3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 4KB 16MHz Embedded Microcontroller MCU
685-STM8L101F2P3TR
Automotive 8-bit 4KB 16MHz Embedded Microcontroller MCU 685-STM8L101F2P3TR
8-bit MCU, 4KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8L101F2P3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 4KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P3TR can be used for catalog matching and distributor lookup.

8-bit MCU, 4KB Flash, 16MHz, 20-Pin, Automotive Product overview: STM8L101F2P3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 4KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 4KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F2P3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262069-STM8L101F2P3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262069-STM8L101F2P3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262069-STM8L101F2P3TR
Win Source Part Number: 1262069-STM8L101F2P3 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Oscillator Type: Internal Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8

Win Source Part Number: 1262069-STM8L101F2P3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8L101F2P3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L101F2P3TR-ND
Microcontrollers STM8L101F2P3TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F2P3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F2P3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F2P3TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8L101F2P3TR
Embedded - Microcontrollers STM8L101F2P3TR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F2P3TR
8-bit Microcontrollers - MCU STM8L101F2P3TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 4 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 4 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Microcontrollers - STM8L101F2P3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F2P3TR
Microcontrollers STM8L101F2P3TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101F2P3TR 1262069-STM8L101F2P3TR STM8L101F2P3TR-ND STM8L101F2P3TR STM8L101F2P3TR STM8L101F2P3TR STM8L101F2P3TR
Product Name Automotive 8-bit 4KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.65 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Pin Count 20
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7622AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers