STMicroelectronics, Inc. Microcontrollers STM8L101F1U6ATR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19019-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19019-1-ND
Microcontrollers 497-19019-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19019-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19019-6-ND
Microcontrollers 497-19019-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19019-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19019-2-ND
Microcontrollers 497-19019-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
8-bit 16MHz 2KB 1.5KB Embedded Microcontroller MCU - 685-STM8L101F1U6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 2KB 1.5KB Embedded Microcontroller MCU
685-STM8L101F1U6ATR
8-bit 16MHz 2KB 1.5KB Embedded Microcontroller MCU 685-STM8L101F1U6ATR
8-bit MCU, 16MHz, 2KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101F1U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 2KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 2KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F1U6ATR can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 2KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101F1U6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 2KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 2KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F1U6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F1U6ATR - 1261533-STM8L101F1U6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F1U6ATR
1261533-STM8L101F1U6ATR
Embedded - Embedded - Microcontrollers - STM8L101F1U6ATR 1261533-STM8L101F1U6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 1261533-STM8L101F1U6 ATR Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-UFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-UFQFN Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1.5K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261533-STM8L101F1U6ATR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-UFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 18
Date RAM Size: 1.5K x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F1U6ATR
8-bit Microcontrollers - MCU STM8L101F1U6ATR
8-bit Microcontrollers - MCU 8-bit Ultralow MCU 2kb UFQFPN 20 pin

8-bit Microcontrollers - MCU 8-bit Ultralow MCU 2kb UFQFPN 20 pin

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F1U6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F1U6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F1U6ATR
IC MCU 8BIT 2KB FLASH 20UFQFPN

IC MCU 8BIT 2KB FLASH 20UFQFPN

Supplier's Site
Microcontrollers - STM8L101F1U6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F1U6ATR
Microcontrollers STM8L101F1U6ATR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L101F1U6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F1U6ATR
Embedded - Microcontrollers STM8L101F1U6ATR
IC MCU 8BIT 2KB FLASH 20UFQFPN

IC MCU 8BIT 2KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L101F1U6ATR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101F1U6ATR
Microcontrollers STM8L101F1U6ATR
IC MCU 8BIT 2KB FLASH 20UFQFPN

IC MCU 8BIT 2KB FLASH 20UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19019-1-ND 685-STM8L101F1U6ATR 1261533-STM8L101F1U6ATR STM8L101F1U6ATR STM8L101F1U6ATR STM8L101F1U6ATR STM8L101F1U6ATR STM8L101F1U6ATR
Product Name Microcontrollers 8-bit 16MHz 2KB 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L101F1U6ATR 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 2 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C505CALMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; M3H
View Details
5 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details