STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM8L101-EVAL

Description
Win Source Part Number: 1097173-STM8L101-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8L101 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA16-16AU; ATMEGA2560-16AUSTM8L 101EVAL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM8L101EVAL,497-100 39 Base Product Number: STM8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1097173-STM8L101-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8L101 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA16-16AU; ATMEGA2560-16AUSTM8L 101EVAL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM8L101EVAL,497-100 39 Base Product Number: STM8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1097173-STM8L101-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1097173-STM8L101-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1097173-STM8L101-EVAL
Win Source Part Number: 1097173-STM8L101-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8L Type: MCU 8-Bit Core Processor: STM8 Package: Box Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8L101 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA16-16AU; ATMEGA2560-16AUSTM8L 101EVAL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM8L101EVAL,497-100 39 Base Product Number: STM8 Product Status: Obsolete

Win Source Part Number: 1097173-STM8L101-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8L
Type: MCU 8-Bit
Core Processor: STM8
Package: Box
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM8L101
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATMEGA8-16PU; ATMEGA16-16AU; ATMEGA2560-16AUSTM8L101EVAL;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STM8L101EVAL,497-10039
Base Product Number: STM8
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-10039-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-10039-ND
Embedded MCU, DSP Evaluation Boards 497-10039-ND
STM8L101 STM8L STM8 MCU 8-Bit Embedded Evaluation Board

STM8L101 STM8L STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
STM8L101-EVAL
Development Boards & Kits - Other Processors STM8L101-EVAL
Development Boards & Kits - Other Processors STM8L101 EVL Ext Power Supply

Development Boards & Kits - Other Processors STM8L101 EVL Ext Power Supply

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8L101-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8L101-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8L101-EVAL
STM8L101 EVAL BRD

STM8L101 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1097173-STM8L101-EVAL 497-10039-ND STM8L101-EVAL STM8L101-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW6-33DR+,99-01-1817 - TB-724+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details