STMicroelectronics, Inc. 8-bit 64KB 16MHz Embedded Microcontroller MCU STM8L052R8T6

Description
8-bit MCU, 64KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L052R8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 64KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L052R8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 64KB 16MHz Embedded Microcontroller MCU
685-STM8L052R8T6
8-bit 64KB 16MHz Embedded Microcontroller MCU 685-STM8L052R8T6
8-bit MCU, 64KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L052R8T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 16MHz, I2C, SPI, UART, LQFP Product overview: STM8L052R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L052R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L052R8T6 - 090367-STM8L052R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L052R8T6
090367-STM8L052R8T6
Embedded - Embedded - Microcontrollers - STM8L052R8T6 090367-STM8L052R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 090367-STM8L052R8T6 Packaging: Tray Core Processor: STM8 Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 28x12b Family Name: STM8L052R8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): M38K08M8-XXXHP; M38C23M8A-XXXHP; M38K03M7-XXXHP; ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 090367-STM8L052R8T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 28x12b
Family Name: STM8L052R8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): M38K08M8-XXXHP; M38C23M8A-XXXHP; M38K03M7-XXXHP;
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-13040-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13040-ND
Microcontrollers 497-13040-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L052R8T6
8-bit Microcontrollers - MCU STM8L052R8T6
8-bit Microcontrollers - MCU Ultra LP 8-Bit MCU 64kB Flash 16MHz EE

8-bit Microcontrollers - MCU Ultra LP 8-Bit MCU 64kB Flash 16MHz EE

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics - 16AC3540 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics
16AC3540
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics 16AC3540
MCU, 8BIT, STM8, 16MHZ, LQFP-64; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, LQFP-64; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:54I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L052R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L052R8T6
Microcontrollers STM8L052R8T6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8L052R8T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8L052R8T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8L052R8T6
64KB 1.8V~3.6V STM8 4KB 16MHz FLASH 54 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.8V~3.6V STM8 4KB 16MHz FLASH 54 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM8L052R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L052R8T6
Microcontrollers STM8L052R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8L052R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L052R8T6
Embedded - Microcontrollers STM8L052R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L052R8T6 090367-STM8L052R8T6 497-13040-ND STM8L052R8T6 16AC3540 STM8L052R8T6 STM8L052R8T6 STM8L052R8T6 STM8L052R8T6
Product Name 8-bit 64KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L052R8T6 Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP QFP; Other; 64-LQFP LFQP; Other; 64-LQFP Other; LQFP QFP; Other; 64-LQFP QFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details