STMicroelectronics, Inc. 8-bit 8KB 16MHz 2.5V Embedded Microcontroller MCU STM8L051F3P6TR

Description
8-bit MCU, CISC, 8KB Flash, 20-Pin TSSOP, 16MHz, 2.5V/3.3V Product overview: STM8L051F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 2.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L051F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, CISC, 8KB Flash, 20-Pin TSSOP, 16MHz, 2.5V/3.3V Product overview: STM8L051F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 2.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L051F3P6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 16MHz 2.5V Embedded Microcontroller MCU - 685-STM8L051F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz 2.5V Embedded Microcontroller MCU
685-STM8L051F3P6TR
8-bit 8KB 16MHz 2.5V Embedded Microcontroller MCU 685-STM8L051F3P6TR
8-bit MCU, CISC, 8KB Flash, 20-Pin TSSOP, 16MHz, 2.5V/3.3V Product overview: STM8L051F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 2.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L051F3P6TR can be used for catalog matching and distributor lookup.

8-bit MCU, CISC, 8KB Flash, 20-Pin TSSOP, 16MHz, 2.5V/3.3V Product overview: STM8L051F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, 2.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L051F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L051F3P6TR - 038585-STM8L051F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L051F3P6TR
038585-STM8L051F3P6TR
Embedded - Embedded - Microcontrollers - STM8L051F3P6TR 038585-STM8L051F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038585-STM8L051F3P6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x12b Family Name: STM8L051F3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): P89LPC921FDH,512; P89LPC924FDH,518; S9S08RNA16W2VTJ; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038585-STM8L051F3P6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x12b
Family Name: STM8L051F3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): P89LPC921FDH,512; P89LPC924FDH,518; S9S08RNA16W2VTJ;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 690447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
690447
Microcontrollers 690447
Microcontroller 8 bit

Microcontroller 8 bit

Supplier's Site
Microcontrollers - 690446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
690446
Microcontrollers 690446
Microcontroller 8 bit

Microcontroller 8 bit

Supplier's Site
Microcontrollers - 497-18382-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18382-2-ND
Microcontrollers 497-18382-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18382-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18382-1-ND
Microcontrollers 497-18382-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18382-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18382-6-ND
Microcontrollers 497-18382-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L051F3P6TR
8-bit Microcontrollers - MCU STM8L051F3P6TR
8-bit Microcontrollers - MCU Ultra LP 8-Bit MCU 8kB Flash 16MHz EE

8-bit Microcontrollers - MCU Ultra LP 8-Bit MCU 8kB Flash 16MHz EE

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8L051F3P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8L051F3P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8L051F3P6TR
8KB 1.8V~3.6V STM8 1KB 16MHz FLASH 18 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1.8V~3.6V STM8 1KB 16MHz FLASH 18 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L051F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L051F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L051F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM8L051F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L051F3P6TR
Embedded - Microcontrollers STM8L051F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8L051F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L051F3P6TR
Microcontrollers STM8L051F3P6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5438 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5438
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5438
MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8L Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:TSSOP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8L051F3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L051F3P6TR
Microcontrollers STM8L051F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L051F3P6TR 038585-STM8L051F3P6TR 690447 497-18382-2-ND STM8L051F3P6TR STM8L051F3P6TR STM8L051F3P6TR STM8L051F3P6TR STM8L051F3P6TR 24AC5438 STM8L051F3P6TR
Product Name 8-bit 8KB 16MHz 2.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L051F3P6TR Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Serial Interface I2C/SPI/USART SPI; UART; USART
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) TSSOP; Other; TSSOP Other; 20-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details