STMicroelectronics, Inc. Low-Power 8-bit 16 MHz Embedded Microcontroller MCU STM8L001J3M3TR

Description
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L001J3M3TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L001J3M3TR
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L001J3M3TR - 852642-STM8L001J3M3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L001J3M3TR
852642-STM8L001J3M3TR
Embedded - Embedded - Microcontrollers - STM8L001J3M3TR 852642-STM8L001J3M3TR
Manufacturer: STMicroelectronics Win Source Part Number: 852642-STM8L001J3M3T R Series: STM8L EnergyLite Features: series Microcontroller IC Package: Reel - TR Number of I/O: 6 Family Name: STM8 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 852642-STM8L001J3M3TR
Series: STM8L EnergyLite
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 6
Family Name: STM8
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microcontrollers - 497-STM8L001J3M3TRDKR-ND - DigiKey
Thief River Falls, MN, United States
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 497-STM8L001J3M3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L001J3M3TR-ND
Microcontrollers 497-STM8L001J3M3TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 497-STM8L001J3M3TRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8L001J3M3TRCT-ND
Microcontrollers 497-STM8L001J3M3TRCT-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - STM8L001J3M3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L001J3M3TR
Microcontrollers STM8L001J3M3TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - STM8L001J3M3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L001J3M3TR
Embedded - Microcontrollers STM8L001J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L001J3M3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L001J3M3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L001J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site
Microcontrollers - STM8L001J3M3TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L001J3M3TR
Microcontrollers STM8L001J3M3TR
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L001J3M3TR
8-bit Microcontrollers - MCU STM8L001J3M3TR
8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L001J3M3TR 852642-STM8L001J3M3TR 497-STM8L001J3M3TRDKR-ND STM8L001J3M3TR STM8L001J3M3TR STM8L001J3M3TR STM8L001J3M3TR STM8L001J3M3TR
Product Name Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L001J3M3TR Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
I/O Ports 6 6 6
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7923AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers