STMicroelectronics, Inc. Microcontrollers STM8L001J3M3

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18837-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18837-ND
Microcontrollers 497-18837-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L001J3M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L001J3M3
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L001J3M3
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L001J3M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L001J3M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L001J3M3 - 852479-STM8L001J3M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L001J3M3
852479-STM8L001J3M3
Embedded - Embedded - Microcontrollers - STM8L001J3M3 852479-STM8L001J3M3
Manufacturer: STMicroelectronics Win Source Part Number: 852479-STM8L001J3M3 Series: STM8L EnergyLite Features: series Microcontroller IC Package: Tube Number of I/O: 6 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8L001J3M3-ND, 497-18837-6, 497-18837-1, 497-18837-2INACTIVE, 497-18837-6-ND, 497-18837-1-ND, 497-18837, 497-18837-2-ND, 497-18837-6INAVTIVE

Manufacturer: STMicroelectronics
Win Source Part Number: 852479-STM8L001J3M3
Series: STM8L EnergyLite
Features: series Microcontroller IC
Package: Tube
Number of I/O: 6
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM8L001J3M3-ND, 497-18837-6, 497-18837-1, 497-18837-2INACTIVE, 497-18837-6-ND, 497-18837-1-ND, 497-18837, 497-18837-2-ND, 497-18837-6INAVTIVE

Buy Now Datasheet
Microcontrollers - STM8L001J3M3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L001J3M3
Microcontrollers STM8L001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L001J3M3
8-bit Microcontrollers - MCU STM8L001J3M3
8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Value line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L001J3M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L001J3M3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8L001J3M3
Embedded - Microcontrollers STM8L001J3M3
IC MCU 8BIT 8KB FLASH 8SO

IC MCU 8BIT 8KB FLASH 8SO

Supplier's Site Datasheet
Microcontrollers - STM8L001J3M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L001J3M3
Microcontrollers STM8L001J3M3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18837-ND 685-STM8L001J3M3 852479-STM8L001J3M3 STM8L001J3M3 STM8L001J3M3 STM8L001J3M3 STM8L001J3M3 STM8L001J3M3
Product Name Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L001J3M3 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C00050458 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers