STM8 Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 64LQFP
IC MCU 8BIT 64KB FLASH 64LQFP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
STM8 Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8AL3L89TCY-ND | STM8AL3L89TCY | STM8AL3L89TCY | STM8AL3L89TCY | STM8AL3L89TCY |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 28x12b; D/A 2x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |