STMicroelectronics, Inc. Microcontrollers STM8AL3L68TAY

Description
STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Description
STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8AL3L68TAY is an automotive-grade 8-bit microcontroller from Quarktwin Technology Ltd., designed for ultra-low-power applications. It features a maximum operating frequency of 16 MHz and is AEC-Q100 qualified, making it suitable for automotive environments. The device supports a power supply range of 1.8 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller includes up to 32 Kbytes of Flash memory, 1 Kbyte of EEPROM with a 300,000 write cycle endurance, and 2 Kbytes of RAM. It offers multiple low-power modes, achieving consumption as low as 400 nA in halt mode. The STM8AL3L68TAY is equipped with a variety of peripherals, including a 12-bit ADC, a 12-bit DAC, timers, and communication interfaces such as USART, I2C, and SPI. The device also features an integrated real-time clock (RTC), LCD driver for up to 4x28 segments, and advanced reset and supply management capabilities. With up to 41 I/O pins that can be mapped to interrupt vectors, this microcontroller is versatile for various applications, particularly in automotive and low-power embedded systems.

Datasheet Summary
Powered by GS/AI

The STM8AL3L68TAY is an automotive-grade 8-bit microcontroller from Quarktwin Technology Ltd., designed for ultra-low-power applications. It features a maximum operating frequency of 16 MHz and is AEC-Q100 qualified, making it suitable for automotive environments. The device supports a power supply range of 1.8 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller includes up to 32 Kbytes of Flash memory, 1 Kbyte of EEPROM with a 300,000 write cycle endurance, and 2 Kbytes of RAM. It offers multiple low-power modes, achieving consumption as low as 400 nA in halt mode. The STM8AL3L68TAY is equipped with a variety of peripherals, including a 12-bit ADC, a 12-bit DAC, timers, and communication interfaces such as USART, I2C, and SPI. The device also features an integrated real-time clock (RTC), LCD driver for up to 4x28 segments, and advanced reset and supply management capabilities. With up to 41 I/O pins that can be mapped to interrupt vectors, this microcontroller is versatile for various applications, particularly in automotive and low-power embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AL3L68TAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AL3L68TAY-ND
Microcontrollers STM8AL3L68TAY-ND
STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8AL3L68TAY
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8AL3L68TAY
8-bit MCU, 32KB Flash, 16MHz, 41 I/O, AEC-Q100, PQFP-48 Product overview: STM8AL3L68TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AL3L68TAY can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 41 I/O, AEC-Q100, PQFP-48 Product overview: STM8AL3L68TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AL3L68TAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097170-STM8AL3L68TAY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097170-STM8AL3L68TAY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097170-STM8AL3L68TAY
Win Source Part Number: 1097170-STM8AL3L68TA Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8A Core Processor: STM8 Speed: 16MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 25x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8 Product Status: Not For New Designs

Win Source Part Number: 1097170-STM8AL3L68TAY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8A
Core Processor: STM8
Speed: 16MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 25x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AL3L68TAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AL3L68TAY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AL3L68TAY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AL3L68TAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AL3L68TAY
Microcontrollers STM8AL3L68TAY
STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AL3L68TAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AL3L68TAY
Embedded - Microcontrollers STM8AL3L68TAY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AL3L68TAY
8-bit Microcontrollers - MCU STM8AL3L68TAY
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AL3L68TAY-ND 685-STM8AL3L68TAY 1097170-STM8AL3L68TAY STM8AL3L68TAY STM8AL3L68TAY STM8AL3L68TAY STM8AL3L68TAY
Product Name Microcontrollers Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 25x12b; D/A 1x12b
RAM 2 KB 32 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001831 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details