STM8 Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 8KB FLASH 48LQFP
IC MCU 8BIT 8KB FLASH 48LQFP
STM8 Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8AL3138TCX-ND | STM8AL3138TCX | STM8AL3138TCX | STM8AL3138TCX | STM8AL3138TCX |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 25x12b; D/A 1x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |