STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
8-bit Microcontrollers - MCU Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM
IC MCU 8BIT 64KB FLASH 48LQFP
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 48LQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8AF6388TCX-ND | STM8AF6388TCX | STM8AF6388TCX | STM8AF6388TCX | STM8AF6388TCX |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 64 KB |