Win Source Part Number: 1262094-STM8AF62AATA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8A
Core Processor: STM8A
Speed: 24MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Automotive 8-bit MCU with 128 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF62AATAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62AATAY can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 128kb Flash
IC MCU 8BIT 128KB FLASH 80LQFP
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262094-STM8AF62AATAY | STM8AF62AATAY-ND | 685-STM8AF62AATAY | STM8AF62AATAY | STM8AF62AATAY | STM8AF62AATAY | STM8AF62AATAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Automotive 8-bit 24 MHz Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 128 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 2 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |