STMicroelectronics, Inc. Automotive 8-bit 24 MHz Embedded Microcontroller MCU STM8AF6288TCY

Description
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6288TCY can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6288TCY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8AF6288TCY is an automotive-grade 8-bit microcontroller from Quarktwin Technology Ltd., designed for applications requiring high reliability and performance. It operates at a maximum frequency of 24 MHz and is AEC-Q100 qualified, making it suitable for automotive environments. The microcontroller features up to 128 Kbytes of Flash memory and 2 Kbytes of EEPROM, ensuring ample storage for program and data retention. It includes a 10-bit ADC with up to 16 multiplexed channels, enabling precise analog signal processing. The device supports multiple communication interfaces, including a high-speed CAN 2.0B interface, USART, LIN, SPI, and I2C, facilitating integration into various systems. The STM8AF6288TCY also offers robust I/O design, with up to 68 user pins and advanced timer functionalities, including general-purpose and advanced control timers. With an operating temperature range up to 150 °C and low-power modes for energy efficiency, this microcontroller is well-suited for demanding automotive applications. Its architecture features a Harvard design with a 3-stage pipeline, achieving an average of 10 MIPS at 16 MHz, which enhances processing efficiency.

Datasheet Summary
Powered by GS/AI

The STM8AF6288TCY is an automotive-grade 8-bit microcontroller from Quarktwin Technology Ltd., designed for applications requiring high reliability and performance. It operates at a maximum frequency of 24 MHz and is AEC-Q100 qualified, making it suitable for automotive environments. The microcontroller features up to 128 Kbytes of Flash memory and 2 Kbytes of EEPROM, ensuring ample storage for program and data retention. It includes a 10-bit ADC with up to 16 multiplexed channels, enabling precise analog signal processing. The device supports multiple communication interfaces, including a high-speed CAN 2.0B interface, USART, LIN, SPI, and I2C, facilitating integration into various systems. The STM8AF6288TCY also offers robust I/O design, with up to 68 user pins and advanced timer functionalities, including general-purpose and advanced control timers. With an operating temperature range up to 150 °C and low-power modes for energy efficiency, this microcontroller is well-suited for demanding automotive applications. Its architecture features a Harvard design with a 3-stage pipeline, achieving an average of 10 MIPS at 16 MHz, which enhances processing efficiency.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF6288TCY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF6288TCY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6288TCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6288TCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19218-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19218-ND
Microcontrollers 497-19218-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322520-STM8AF6288TCY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322520-STM8AF6288TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322520-STM8AF6288TCY
Manufacturer: STMicroelectronics Win Source Part Number: 1322520-STM8AF6288TC Y Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: STM8A Speed: 24MHz Standard Package: 250 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19218,STM8AF6288 TCY-ND Base Product Number: STM8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322520-STM8AF6288TCY
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: STM8A
Speed: 24MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19218,STM8AF6288TCY-ND
Base Product Number: STM8
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6288TCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6288TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF6288TCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6288TCY
Microcontrollers STM8AF6288TCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6288TCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6288TCY
Embedded - Microcontrollers STM8AF6288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6288TCY
8-bit Microcontrollers - MCU STM8AF6288TCY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 64kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 64kb Flash

Buy Now Datasheet
Microcontrollers - STM8AF6288TCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6288TCY
Microcontrollers STM8AF6288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6288TCY 497-19218-ND 1322520-STM8AF6288TCY STM8AF6288TCY STM8AF6288TCY STM8AF6288TCY STM8AF6288TCY STM8AF6288TCY
Product Name Automotive 8-bit 24 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 4 KB 6 KB 64 KB 6 KB 6 KB 6 KB
Serial Interface I2C, SPI, UART, USART, LIN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers