STMicroelectronics, Inc. Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU STM8AF6286TAX

Description
8-bit MCU, 64KB Flash, 24MHz, 32-Pin, Industrial Temp Product overview: STM8AF6286TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 64KB Flash, 24MHz, 32-Pin, Industrial Temp Product overview: STM8AF6286TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM8AF6286TAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8AF6286TAX
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8AF6286TAX
8-bit MCU, 64KB Flash, 24MHz, 32-Pin, Industrial Temp Product overview: STM8AF6286TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAX can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 32-Pin, Industrial Temp Product overview: STM8AF6286TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6286TAX - 795742-STM8AF6286TAX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6286TAX
795742-STM8AF6286TAX
Embedded - Embedded - Microcontrollers - STM8AF6286TAX 795742-STM8AF6286TAX
Manufacturer: STMicroelectronics Win Source Part Number: 795742-STM8AF6286TAX Series: STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 24MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6286 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): C8051F389-B-GQ; C8051F389-GQR; C8051T320-GQR; C8051F231R; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795742-STM8AF6286TAX
Series: STM8A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF6286
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): C8051F389-B-GQ; C8051F389-GQR; C8051T320-GQR; C8051F231R;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8AF6286TAX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6286TAX-ND
Microcontrollers STM8AF6286TAX-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6286TAX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6286TAX
Embedded - Microcontrollers STM8AF6286TAX
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF6286TAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6286TAX
Microcontrollers STM8AF6286TAX
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6286TAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6286TAX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6286TAX
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6286TAX
8-bit Microcontrollers - MCU STM8AF6286TAX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6286TAX 795742-STM8AF6286TAX STM8AF6286TAX-ND STM8AF6286TAX STM8AF6286TAX STM8AF6286TAX STM8AF6286TAX
Product Name Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF6286TAX Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Pin Count 32 32
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
 - C167CRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details