STMicroelectronics, Inc. Microcontrollers STM8AF6269TCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF6269TCY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6269TCY-ND
Microcontrollers STM8AF6269TCY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6269TCY - 708702-STM8AF6269TCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6269TCY
708702-STM8AF6269TCY
Embedded - Embedded - Microcontrollers - STM8AF6269TCY 708702-STM8AF6269TCY
Manufacturer: STMicroelectronics Win Source Part Number: 708702-STM8AF6269TCY Series: TPS series Series: Automotive, AEC-Q100, STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8A Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6269 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): FX8888FFA5VACXT; TMP87CC41U-4AP4; TMP87CC41U; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708702-STM8AF6269TCY
Series: TPS series
Series: Automotive, AEC-Q100, STM8A
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF6269
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): FX8888FFA5VACXT; TMP87CC41U-4AP4; TMP87CC41U;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6269TCY
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6269TCY
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6269TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6269TCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6269TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6269TCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6269TCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6269TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6269TCY
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM8AF6269TCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6269TCY
Embedded - Microcontrollers STM8AF6269TCY
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF6269TCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6269TCY
Microcontrollers STM8AF6269TCY
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6269TCY
8-bit Microcontrollers - MCU STM8AF6269TCY
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev U LIN 32Kb 64Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev U LIN 32Kb 64Pin

Buy Now Datasheet
Microcontrollers - STM8AF6269TCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6269TCY
Microcontrollers STM8AF6269TCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF6269TCY-ND 708702-STM8AF6269TCY 685-STM8AF6269TCY STM8AF6269TCY STM8AF6269TCY STM8AF6269TCY STM8AF6269TCY STM8AF6269TCY
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF6269TCY Automotive 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 32 KB 2 KB 6 KB 6 KB 6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers