STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF6268TDY STM8AF6268TDY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708699-STM8AF6268TDY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: STM8AF62 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708699-STM8AF6268TDY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: STM8AF62 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF6268TDY - 708699-STM8AF6268TDY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6268TDY
708699-STM8AF6268TDY
Embedded - Embedded - Microcontrollers - STM8AF6268TDY 708699-STM8AF6268TDY
Manufacturer: STMicroelectronics Win Source Part Number: 708699-STM8AF6268TDY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: STM8AF62 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 2K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708699-STM8AF6268TDY
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8A
Speed: 24MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: STM8AF62
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - STM8AF6268TDY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6268TDY-ND
Microcontrollers STM8AF6268TDY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6268TDY
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6268TDY
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6268TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TDY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6268TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TDY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6268TDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6268TDY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6268TDY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6268TDY
8-bit Microcontrollers - MCU STM8AF6268TDY
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 32Kb 48Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 32Kb 48Pin

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6268TDY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6268TDY
Embedded - Microcontrollers STM8AF6268TDY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF6268TDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6268TDY
Microcontrollers STM8AF6268TDY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708699-STM8AF6268TDY STM8AF6268TDY-ND 685-STM8AF6268TDY STM8AF6268TDY STM8AF6268TDY STM8AF6268TDY STM8AF6268TDY
Product Name Embedded - Embedded - Microcontrollers - STM8AF6268TDY Microcontrollers Automotive 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details