STMicroelectronics, Inc. Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8AF6268TCX

Description
8-bit MCU, 32KB Flash, 16MHz, 38 I/O, LQFP, Automotive Product overview: STM8AF6268TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 16MHz, 38 I/O, LQFP, Automotive Product overview: STM8AF6268TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8AF6268TCX
Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8AF6268TCX
8-bit MCU, 32KB Flash, 16MHz, 38 I/O, LQFP, Automotive Product overview: STM8AF6268TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TCX can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, 38 I/O, LQFP, Automotive Product overview: STM8AF6268TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8AF6268TCX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6268TCX-ND
Microcontrollers STM8AF6268TCX-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6268TCX - 122715-STM8AF6268TCX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6268TCX
122715-STM8AF6268TCX
Embedded - Embedded - Microcontrollers - STM8AF6268TCX 122715-STM8AF6268TCX
Manufacturer: STMicroelectronics Win Source Part Number: 122715-STM8AF6268TCX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 122715-STM8AF6268TCX
Packaging: Reel - TR
Core Processor: STM8A
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6268TCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6268TCX
Embedded - Microcontrollers STM8AF6268TCX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6268TCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6268TCX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6268TCX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF6268TCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6268TCX
Microcontrollers STM8AF6268TCX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6268TCX
8-bit Microcontrollers - MCU STM8AF6268TCX
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 32Kb 48Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 32Kb 48Pin

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6268TCX STM8AF6268TCX-ND 122715-STM8AF6268TCX STM8AF6268TCX STM8AF6268TCX STM8AF6268TCX STM8AF6268TCX
Product Name Automotive 8-bit 32KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF6268TCX Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers