Manufacturer: STMicroelectronics
Win Source Part Number: 898270-STM8AF6266UCY
Series: Automotive, AEC-Q100, STM8A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8A series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Core Processor: STM8A
Speed: 16MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266UCY can be used for catalog matching and distributor lookup.
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 32kb Flash
IC MCU 8BIT 32KB FLASH 32VFQFN
IC MCU 8BIT 32KB FLASH 32VFQFN
IC MCU 8BIT 32KB FLASH 32VFQFN
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 898270-STM8AF6266UCY | 685-STM8AF6266UCY | STM8AF6266UCY-ND | STM8AF6266UCY | STM8AF6266UCY | STM8AF6266UCY | STM8AF6266UCY | STM8AF6266UCY |
| Product Name | Embedded - Embedded - Microcontrollers - STM8AF6266UCY | Automotive 8-bit 16 MHz Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 32 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |