STM8A STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 32kb Flash
STM8A STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 32VFQFN
IC MCU 8BIT 32KB FLASH 32VFQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8AF6266UAY-ND | STM8AF6266UAY | STM8AF6266UAY | STM8AF6266UAY | STM8AF6266UAY |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 7x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |