Manufacturer: STMicroelectronics
Win Source Part Number: 038405-STM8AF6266TAY
Packaging: Tray
Core Processor: STM8A
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
STM8A STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266TAY can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
STM8A STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 32LQFP
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 32Kb 32Pin
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 038405-STM8AF6266TAY | STM8AF6266TAY-ND | 685-STM8AF6266TAY | STM8AF6266TAY | STM8AF6266TAY | STM8AF6266TAY | STM8AF6266TAY | STM8AF6266TAY |
| Product Name | Embedded - Embedded - Microcontrollers - STM8AF6266TAY | Microcontrollers | Automotive 8-bit 16 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 32 KB |